Gelest, Inc. n-OCTYLTRIETHOXYSILANE, 98% SIO6715.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application May be formulated to stable water emulsions.1 Suppresses nucleation behavior in ZnO-polylactic acid composites.2 Reference 1. Depasquale, R. et al. U.S. Patent 4,648,904, 1987. 2. Bussiere, P. et al. Phys. Chem. Chem. Phys. 2012, 14, 12301. Safety Hazard Info oral rat, LD50: >5,110 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octyltriethoxysila ne; Triethoxysilyloctane Viscosity: 1.9 cSt Vapor pressure, 75 °C: 1 mm Widely used in architectural hydrophobation Surface treatment for pigments in cosmetic vehicles and composites May be formulated to stable water emulsions Suppresses nucleation behavior in ZnO-polylactic acid composites Trialkoxy silane
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application May be formulated to stable water emulsions.1 Suppresses nucleation behavior in ZnO-polylactic acid composites.2 Reference 1. Depasquale, R. et al. U.S. Patent 4,648,904, 1987. 2. Bussiere, P. et al. Phys. Chem. Chem. Phys. 2012, 14, 12301. Safety Hazard Info oral rat, LD50: >5,110 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octyltriethoxysila ne; Triethoxysilyloctane Viscosity: 1.9 cSt Vapor pressure, 75 °C: 1 mm Widely used in architectural hydrophobation Surface treatment for pigments in cosmetic vehicles and composites May be formulated to stable water emulsions Suppresses nucleation behavior in ZnO-polylactic acid composites Trialkoxy silane
Datasheet

Suppliers

Company
Product
Description
Supplier Links
n-OCTYLTRIETHOXYSILANE, 98% - SIO6715.0 - Gelest, Inc.
Morrisville, PA, United States
n-OCTYLTRIETHOXYSILANE, 98%
SIO6715.0
n-OCTYLTRIETHOXYSILANE, 98% SIO6715.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application May be formulated to stable water emulsions.1 Suppresses nucleation behavior in ZnO-polylactic acid composites.2 Reference 1. Depasquale, R. et al. U.S. Patent 4,648,904, 1987. 2. Bussiere, P. et al. Phys. Chem. Chem. Phys. 2012, 14, 12301. Safety Hazard Info oral rat, LD50: >5,110 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octyltriethoxysila ne; Triethoxysilyloctane Viscosity: 1.9 cSt Vapor pressure, 75 °C: 1 mm Widely used in architectural hydrophobation Surface treatment for pigments in cosmetic vehicles and composites May be formulated to stable water emulsions Suppresses nucleation behavior in ZnO-polylactic acid composites Trialkoxy silane

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    May be formulated to stable water emulsions.1 Suppresses nucleation behavior in ZnO-polylactic acid composites.2
    Reference
    1. Depasquale, R. et al. U.S. Patent 4,648,904, 1987. 2. Bussiere, P. et al. Phys. Chem. Chem. Phys. 2012, 14, 12301.
    Safety
  • Hazard Info oral rat, LD50: >5,110 mg/kg
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    n-Octyltriethoxysilane; Triethoxysilyloctane
  • Viscosity: 1.9 cSt
  • Vapor pressure, 75 °C: 1 mm
  • Widely used in architectural hydrophobation
  • Surface treatment for pigments in cosmetic vehicles and composites
  • May be formulated to stable water emulsions
  • Suppresses nucleation behavior in ZnO-polylactic acid composites
  • Trialkoxy silane
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIO6715.0
Product Name n-OCTYLTRIETHOXYSILANE, 98%
Chemical Formula C 1 4 H 3 2 O 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238896 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
INDIUM METAL, 99.999% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula In
CAS Number 7440-74-6
State of Matter Powders
View Details
 - Scandium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Scandium Oxide
Chemical Formula Sc2O3
View Details
Wintersun Chemical
Specs
Chemical Name Polymer Ferric Sulphate
Chemical Formula [Fe2(OH)n(SO4)3-n/2]n
State of Matter Powders
View Details