Gelest, Inc. n-OCTADECYLTRICHLOROSILANE, 97% SIO6640.1

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecyltrichloro silane; OTS; Trichlorosilyloctade cane; Trichlorooctadecylsi lane Contains <5% C18 isomers Provides lipophilic surface coatings Employed in patterning and printing of electroactive molecular films Immobilizes physiologically active cell organelles Treated substrates increase electron transport of pentacene films Highest concentration of terminal silane substitution
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecyltrichloro silane; OTS; Trichlorosilyloctade cane; Trichlorooctadecylsi lane Contains <5% C18 isomers Provides lipophilic surface coatings Employed in patterning and printing of electroactive molecular films Immobilizes physiologically active cell organelles Treated substrates increase electron transport of pentacene films Highest concentration of terminal silane substitution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
n-OCTADECYLTRICHLOROSILANE, 97% - SIO6640.1 - Gelest, Inc.
Morrisville, PA, United States
n-OCTADECYLTRICHLOROSILANE, 97%
SIO6640.1
n-OCTADECYLTRICHLOROSILANE, 97% SIO6640.1
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecyltrichloro silane; OTS; Trichlorosilyloctade cane; Trichlorooctadecylsi lane Contains <5% C18 isomers Provides lipophilic surface coatings Employed in patterning and printing of electroactive molecular films Immobilizes physiologically active cell organelles Treated substrates increase electron transport of pentacene films Highest concentration of terminal silane substitution

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Safety
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    n-Octadecyltrichlorosilane; OTS; Trichlorosilyloctadecane; Trichlorooctadecylsilane
  • Contains <5% C18 isomers
  • Provides lipophilic surface coatings
  • Employed in patterning and printing of electroactive molecular films
  • Immobilizes physiologically active cell organelles
  • Treated substrates increase electron transport of pentacene films
  • Highest concentration of terminal silane substitution
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIO6640.1
Product Name n-OCTADECYLTRICHLOROSILANE, 97%
Chemical Formula C 1 8 H 3 7 Cl 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl-LR Electrolyte Solution - 238939 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details
SIVATE E610: ENHANCED AMINE FUNCTIONAL SILANE - SIA0610.E1 - Gelest, Inc.
Specs
Chemical Formula C 9 H 2 3 NO 3 Si
CAS Number 919-30-2
Flash Point 196 F (91 C)
View Details
Silver(I) fluoride - 001028 - Matrix Scientific
Specs
Chemical Name Silver(I) fluoride
Chemical Formula AgF
CAS Number 7775-41-9
View Details