Gelest, Inc. n-OCTADECYLDIMETHYLCHLOROSILANE, 97% SIO6615.1

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecyldimethylc hlorosilane; Dimethyl-n-octadecyl chlorosilane; Chlorodimethyloctade cylsilane; Chlorodimethylsilyl- n-octadecane Contains <5% C18 isomers Employed in bonded HPLC reverse phases
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecyldimethylc hlorosilane; Dimethyl-n-octadecyl chlorosilane; Chlorodimethyloctade cylsilane; Chlorodimethylsilyl- n-octadecane Contains <5% C18 isomers Employed in bonded HPLC reverse phases
Datasheet
Datasheet Summary
Powered by GS/AI

n-OCTADECYLDIMETHYLCHLOROSILANE, 97% (SIO6615.1) is a solid chemical intermediate with the formula C20H43ClSi, primarily used in various chemical applications. It is classified as a chlorosilane and is known for its hydrolytic sensitivity, reacting rapidly with moisture and protic solvents. The product is hazardous, causing severe skin burns and serious eye damage, necessitating the use of protective equipment during handling. It is recommended to store the substance in a well-ventilated area, away from incompatible materials such as acids and oxidizing agents. This product is suitable for applications requiring surface hydrophobicity and is employed in bonded HPLC reverse phases.

Datasheet Summary
Powered by GS/AI

n-OCTADECYLDIMETHYLCHLOROSILANE, 97% (SIO6615.1) is a solid chemical intermediate with the formula C20H43ClSi, primarily used in various chemical applications. It is classified as a chlorosilane and is known for its hydrolytic sensitivity, reacting rapidly with moisture and protic solvents. The product is hazardous, causing severe skin burns and serious eye damage, necessitating the use of protective equipment during handling. It is recommended to store the substance in a well-ventilated area, away from incompatible materials such as acids and oxidizing agents. This product is suitable for applications requiring surface hydrophobicity and is employed in bonded HPLC reverse phases.

Suppliers

Company
Product
Description
Supplier Links
n-OCTADECYLDIMETHYLCHLOROSILANE, 97% - SIO6615.1 - Gelest, Inc.
Morrisville, PA, United States
n-OCTADECYLDIMETHYLCHLOROSILANE, 97%
SIO6615.1
n-OCTADECYLDIMETHYLCHLOROSILANE, 97% SIO6615.1
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. n-Octadecyldimethylc hlorosilane; Dimethyl-n-octadecyl chlorosilane; Chlorodimethyloctade cylsilane; Chlorodimethylsilyl- n-octadecane Contains <5% C18 isomers Employed in bonded HPLC reverse phases

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Safety
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    n-Octadecyldimethylchlorosilane; Dimethyl-n-octadecylchlorosilane; Chlorodimethyloctadecylsilane; Chlorodimethylsilyl-n-octadecane
  • Contains <5% C18 isomers
  • Employed in bonded HPLC reverse phases
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIO6615.1
Product Name n-OCTADECYLDIMETHYLCHLOROSILANE, 97%
Chemical Formula C 2 0 H 4 3 ClSi
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE B - 237138 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Acids All Inorganic Acids; Phosphoric Acid
Chemical Name Phosphoric Acid
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details
N,N'-BIS[3-(TRIETHOXYSILYL)PROPYL]THIOUREA, 90% - SIB1827.0 - Gelest, Inc.
Specs
Chemical Formula C 1 9 H 4 4 N 2 O 6 SSi 2
CAS Number 69952-89-2
Flash Point 230 F (110 C)
View Details
Silver tetrafluoroborate - 006354 - Matrix Scientific
Specs
Chemical Name Silver tetrafluoroborate
Chemical Formula AgBF4
CAS Number 14104-20-2
View Details