SIL6469.75 -- LITHIUM TRIMETHYLSILANOLATE, 20% IN TOLUENE
Gelest, Inc.
LITHIUM TRIMETHYLSILANOLATE, 20% in toluene
SIL6469.75
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen
Datasheet
Suppliers
LITHIUM TRIMETHYLSILANOLATE, 20% in toluene
SIL6469.75
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen
Additional Properties
- Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIL6469.75 |
|
Product Name
|
LITHIUM TRIMETHYLSILANOLATE, 20% in toluene |
|
Chemical Formula
|
C 3 H 9 LiOSi
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
State of Matter
Liquids
Volume
262 gallons (990 liters)
View Details
SynQuest Laboratories, Inc.
Chemical Name
Ammonium hexafluoroaluminate
Chemical Formula
AlF 6 H 12 N 3
CAS Number
7784-19-2
View Details