Description
Additional Properties
Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Application Review of synthetic utility.1 Source for trimethylsilyl anion.2,3 Replaces aromatic nitriles with TMS groups in presence of [RhCl(cod)]2.4 Precursor for CVD of silicon carbide.5 Brings about the homocoupling of arenesulfonyl chlorides in the presence of Pd2(dba)3.6 Used as a solvent for the direct borylation of fluoroaromatics.7 Reacts with alkynes to form siloles.8 Undergoes the silylation of acid chlorides to give acylsilanes.9 Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 278-284. 2. Shippey, M. A. et al. J. Org. Chem. 1977, 42, 2654. 3. F&F: Vol. 10, p 96; Vol.11, p 253. 4. Tobisu, M. et al. J. Am. Chem. Soc. 2006, 128, 4152. 5. Thin Solid Films 1999, 252, 13. 6. Kashiwabara, T.; Tanaka, M. Tetrahedron Lett. 2005, 46, 7125. 7. Teltewskoi, M. et al. Angew. Chem., Int. Ed. Engl. 2010, 49, 3947. 8. Akagawa, K. et al. Synlett 2011, 22, 813. 9. Capperucci, A. et al. J. Org. Chem. 1988, 53, 3612. Safety
Packaging Under Nitrogen Hexamethyldisilane; HMD; 2,2,3,3-Tetramethyl-
2,3-disilabutane
Viscosity: 1.0 cSt
ΔHcomb: 5,909 kJ/mol
ΔHform: -494 kJ/mol
ΔHvap: 39.8 kJ/mol
Vapor pressure, 20 °C: 22.9 mm
Ea decomposition at 545 K: 337 kJ/mol
Rotational barrier, Si–Si: 4.40 kJ/mol
Secondary NMR reference: δ = 0.045
Source for trimethylsilyl anion
Replaces aromatic nitriles with TMS groups in presence of [RhCl(cod)]2
Precursor for CVD of silicon carbide
Brings about the homocoupling of arenesulfonyl chlorides in the presence of Pd2(dba)3
Used as a solvent for the direct borylation of fluoroaromatics
Reacts with alkynes to form siloles
Undergoes the silylation of acid chlorides to give acylsilanes