Gelest, Inc. HEXADECYLTRIMETHOXYSILANE, 92% SIH5925.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: >2,000 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Hexadecyltrimethoxys ilane; Trimethoxysilylhexad ecane Viscosity: 7 cSt Water scavenger Employed as rheology modifier for moisture crosslinkable high-density polyethylene (HDPE) Modifier for moisture crosslinkable polyethylene (XLPE)
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: >2,000 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Hexadecyltrimethoxys ilane; Trimethoxysilylhexad ecane Viscosity: 7 cSt Water scavenger Employed as rheology modifier for moisture crosslinkable high-density polyethylene (HDPE) Modifier for moisture crosslinkable polyethylene (XLPE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEXADECYLTRIMETHOXYSILANE, 92% - SIH5925.0 - Gelest, Inc.
Morrisville, PA, United States
HEXADECYLTRIMETHOXYSILANE, 92%
SIH5925.0
HEXADECYLTRIMETHOXYSILANE, 92% SIH5925.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Hazard Info oral rat, LD50: >2,000 mg/kg Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Hexadecyltrimethoxys ilane; Trimethoxysilylhexad ecane Viscosity: 7 cSt Water scavenger Employed as rheology modifier for moisture crosslinkable high-density polyethylene (HDPE) Modifier for moisture crosslinkable polyethylene (XLPE)

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Hazard Info oral rat, LD50: >2,000 mg/kg
  • Packaging Under Nitrogen
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Hexadecyltrimethoxysilane; Trimethoxysilylhexadecane
  • Viscosity: 7 cSt
  • Water scavenger
  • Employed as rheology modifier for moisture crosslinkable high-density polyethylene (HDPE)
  • Modifier for moisture crosslinkable polyethylene (XLPE)
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIH5925.0
Product Name HEXADECYLTRIMETHOXYSILANE, 92%
Chemical Formula C 1 9 H 4 2 O 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238896 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
Silver Nitrate Solution (Fontana) - s181S - Poly Scientific
Specs
Chemical Name Silver Nitrate Solution (Fontana)
State of Matter Liquids
View Details
 - Lutetium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Lutetium Oxide
Chemical Formula Lu2O3
View Details
Nitrosonium hexafluorophosphate - 006437 - Matrix Scientific
Specs
Chemical Name Nitrosonium hexafluorophosphate
Chemical Formula F6NOP
CAS Number 16921-91-8
View Details