Gelest, Inc. HEXACHLORODISILOXANE, 90% SIH5910.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEXACHLORODISILOXANE, 90% - SIH5910.0 - Gelest, Inc.
Morrisville, PA, United States
HEXACHLORODISILOXANE, 90%
SIH5910.0
HEXACHLORODISILOXANE, 90% SIH5910.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Safety
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIH5910.0
Product Name HEXACHLORODISILOXANE, 90%
Chemical Formula Cl 6 OSi 2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238333 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
CALCIUM NITRATE, TETRAHYDRATE 99.999% -  - GFS Chemicals, Inc.
Specs
Chemical Formula Ca(NO3)24H2O
CAS Number 13477-34-4
State of Matter Powders
View Details
 - Yttrium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Yttrium Oxide
Chemical Formula Y2O3
View Details
Specs
Chemical Name Potassium Hydroxide (Caustic Potash)
Chemical Formula KOH
CAS Number 1310-58-3
View Details