SID4610.5 -- 1,5-DIVINYL-3-PHENYLPENTAMETHYLTRISILOXANE, 92%
Gelest, Inc.
1,5-DIVINYL-3-PHENYLPENTAMETHYLTRISILOXANE, 92%
SID4610.5
Description
Additional Properties
Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Safety
Packaging Under Nitrogen
Description
Additional Properties
Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Safety
Packaging Under Nitrogen
Datasheet
Suppliers
1,5-DIVINYL-3-PHENYLPENTAMETHYLTRISILOXANE, 92%
SID4610.5
Additional Properties
Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Safety
Packaging Under Nitrogen
Additional Properties
- Hydrolytic Sensitivity 1: no significant reaction with aqueous systems
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
SID4610.5 |
|
Product Name
|
1,5-DIVINYL-3-PHENYLPENTAMETHYLTRISILOXANE, 92% |
|
Chemical Formula
|
C 1 5 H 2 6 O 2 Si 3
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Halogenated; All Ethers
Chemical Name
1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Penta Manufacturing Company
Trigger
Acid
Chemical Name
AZELAIC ACID 90%
CAS Number
123-99-9
View Details