SID4220.4 -- DIMETHYLSILA-11-CROWN-4, 95%
Gelest, Inc.
DIMETHYLSILA-11-CROWN-4, 95%
SID4220.4
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen Silacrown (206.31 g/mol)
1,1-Dimethyl-1,3,6,9
,11-tetraoxa-1-silac
ycloundecane
Crown ether analog
Dual end protected PEG
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen Silacrown (206.31 g/mol)
1,1-Dimethyl-1,3,6,9
,11-tetraoxa-1-silac
ycloundecane
Crown ether analog
Dual end protected PEG
Datasheet
Suppliers
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen Silacrown (206.31 g/mol)
1,1-Dimethyl-1,3,6,9
,11-tetraoxa-1-silac
ycloundecane
Crown ether analog
Dual end protected PEG
Additional Properties
- Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Safety
- Packaging Under Nitrogen
Silacrown (206.31 g/mol)
- 1,1-Dimethyl-1,3,6,9,11-tetraoxa-1-silacycloundecane
- Crown ether analog
- Dual end protected PEG
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SID4220.4 |
|
Product Name
|
DIMETHYLSILA-11-CROWN-4, 95% |
|
Chemical Formula
|
C 8 H 1 8 O 4 Si
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Chemical Name
Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula
KH2PO4, K2HPO4
View Details
Salts
All Inorganic Salts; Sodium Chloride
Chemical Name
Sodium Chloride 10% Aqueous
State of Matter
Liquids
View Details
Chemical Name
Sodium Metaborate
Chemical Formula
NaBO2H20
CAS Number
15293-77-3
View Details
LG Chemical of America Inc.
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name
Sodium Hydroxide
Chemical Formula
NaOH 33 / NaOH 50
View Details