Gelest, Inc. DIALLYLDIPHENYLSILANE, 92% SID2749.0

Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIALLYLDIPHENYLSILANE, 92% - SID2749.0 - Gelest, Inc.
Morrisville, PA, United States
DIALLYLDIPHENYLSILANE, 92%
SID2749.0
DIALLYLDIPHENYLSILANE, 92% SID2749.0
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 4: no reaction with water under neutral conditions
    Safety
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SID2749.0
Product Name DIALLYLDIPHENYLSILANE, 92%
Chemical Formula C 1 8 H 2 0 Si
Unlock Full Specs
to access all available technical data

Similar Products

Storage Solution - 238931 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Hydrogen Peroxide 6% Aqueous - s2234 - Poly Scientific
Specs
Chemical Name Hydrogen Peroxide 6% Aqueous
State of Matter Liquids
View Details
 - Terbium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Terbium Oxide
Chemical Formula Tb4O7
View Details
Thallium(I) fluoride - 002838 - Matrix Scientific
Specs
Chemical Name Thallium(I) fluoride
Chemical Formula FTl
CAS Number 7789-27-7
View Details