Gelest, Inc. CYCLOTRIMETHYLENEDICHLOROSILANE SIC2568.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Reaction with LiN(iPr)2 and CH2X2 provides 1,1-dimethyl-2-halos ilacyclopentanes.1 Arylchlorosilyl derivatives used in cross-coupling to biaryls.2 Vinylchlorosilyl derivatives used in cross-coupling to 1,3-butadienes.3 Starting material for spirocyclic organosilanes.4 Reference 1. Matsumoto, K. Tetrahedron 1993, 49, 8487. 2. Denmark, S. E.; Wu, Z. Org. Lett. 1999, 1, 1495. 3. Denmark, S. E.; Choi, J. Y. J. Am. Chem. Soc. 1999, 121, 5821. 4. Déjean, V. et al. Organometallics 2000, 19, 711. Safety Packaging Under Nitrogen Silane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Cyclotrimethylenedic hlorosilane; 1,1-Dichlorosilacycl obutane Reaction with LiN(iPr)2 and CH2X2 provides 1,1-dimethyl-2-halos ilacyclopentanes Arylchlorosilyl derivatives used in cross-coupling to biaryls Vinylchlorosilyl derivatives used in cross-coupling to 1,3-butadienes Starting material for spirocyclic organosilanes Precursor for aryl-substituted silacyclobutanes useful for aryl cross-coupling reactions Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Reaction with LiN(iPr)2 and CH2X2 provides 1,1-dimethyl-2-halos ilacyclopentanes.1 Arylchlorosilyl derivatives used in cross-coupling to biaryls.2 Vinylchlorosilyl derivatives used in cross-coupling to 1,3-butadienes.3 Starting material for spirocyclic organosilanes.4 Reference 1. Matsumoto, K. Tetrahedron 1993, 49, 8487. 2. Denmark, S. E.; Wu, Z. Org. Lett. 1999, 1, 1495. 3. Denmark, S. E.; Choi, J. Y. J. Am. Chem. Soc. 1999, 121, 5821. 4. Déjean, V. et al. Organometallics 2000, 19, 711. Safety Packaging Under Nitrogen Silane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Cyclotrimethylenedic hlorosilane; 1,1-Dichlorosilacycl obutane Reaction with LiN(iPr)2 and CH2X2 provides 1,1-dimethyl-2-halos ilacyclopentanes Arylchlorosilyl derivatives used in cross-coupling to biaryls Vinylchlorosilyl derivatives used in cross-coupling to 1,3-butadienes Starting material for spirocyclic organosilanes Precursor for aryl-substituted silacyclobutanes useful for aryl cross-coupling reactions Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CYCLOTRIMETHYLENEDICHLOROSILANE - SIC2568.0 - Gelest, Inc.
Morrisville, PA, United States
CYCLOTRIMETHYLENEDICHLOROSILANE
SIC2568.0
CYCLOTRIMETHYLENEDICHLOROSILANE SIC2568.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Reaction with LiN(iPr)2 and CH2X2 provides 1,1-dimethyl-2-halos ilacyclopentanes.1 Arylchlorosilyl derivatives used in cross-coupling to biaryls.2 Vinylchlorosilyl derivatives used in cross-coupling to 1,3-butadienes.3 Starting material for spirocyclic organosilanes.4 Reference 1. Matsumoto, K. Tetrahedron 1993, 49, 8487. 2. Denmark, S. E.; Wu, Z. Org. Lett. 1999, 1, 1495. 3. Denmark, S. E.; Choi, J. Y. J. Am. Chem. Soc. 1999, 121, 5821. 4. Déjean, V. et al. Organometallics 2000, 19, 711. Safety Packaging Under Nitrogen Silane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Cyclotrimethylenedic hlorosilane; 1,1-Dichlorosilacycl obutane Reaction with LiN(iPr)2 and CH2X2 provides 1,1-dimethyl-2-halos ilacyclopentanes Arylchlorosilyl derivatives used in cross-coupling to biaryls Vinylchlorosilyl derivatives used in cross-coupling to 1,3-butadienes Starting material for spirocyclic organosilanes Precursor for aryl-substituted silacyclobutanes useful for aryl cross-coupling reactions Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Application
    Reaction with LiN(iPr)2 and CH2X2 provides 1,1-dimethyl-2-halosilacyclopentanes.1 Arylchlorosilyl derivatives used in cross-coupling to biaryls.2 Vinylchlorosilyl derivatives used in cross-coupling to 1,3-butadienes.3 Starting material for spirocyclic organosilanes.4
    Reference
    1. Matsumoto, K. Tetrahedron 1993, 49, 8487. 2. Denmark, S. E.; Wu, Z. Org. Lett. 1999, 1, 1495. 3. Denmark, S. E.; Choi, J. Y. J. Am. Chem. Soc. 1999, 121, 5821. 4. Déjean, V. et al. Organometallics 2000, 19, 711.
    Safety
  • Packaging Under Nitrogen
    Silane Cross-Coupling Agent
    The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile.
    Cyclotrimethylenedichlorosilane; 1,1-Dichlorosilacyclobutane
  • Reaction with LiN(iPr)2 and CH2X2 provides 1,1-dimethyl-2-halosilacyclopentanes
  • Arylchlorosilyl derivatives used in cross-coupling to biaryls
  • Vinylchlorosilyl derivatives used in cross-coupling to 1,3-butadienes
  • Starting material for spirocyclic organosilanes
  • Precursor for aryl-substituted silacyclobutanes useful for aryl cross-coupling reactions
  • Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIC2568.0
Product Name CYCLOTRIMETHYLENEDICHLOROSILANE
Chemical Formula C 3 H 6 Cl 2 Si
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-Amino-3-methyl-3H-imidazo[4,5-F]isoquinoline Hydrobromid.. - A616210 - Toronto Research Chemicals, Inc.
Specs
Chemical Name 2-Amino-3-methyl-3H-imidazo[4,5-F]isoquinoline Hydrobromide
Chemical Formula C11H11BrN4
State of Matter Bulk Solid / Granules
View Details