Gelest, Inc. 3-CYANOPROPYLDIISOPROPYL(DIMETHYLAMINO)SILANE SIC2451.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen
Datasheet
Datasheet Summary
Powered by GS/AI

3-CYANOPROPYLDIISOPROPYL(DIMETHYLAMINO)SILANE, with the product code SIC2451.0, is a liquid organosilane compound produced by Gelest, Inc. It has a molecular formula of C12H26N2Si and a molecular mass of 226.44 g/mol. This substance is primarily used as a chemical intermediate and is classified under GHS as a skin and eye irritant, necessitating the use of protective equipment during handling. The product has a boiling point range of 96 - 98 ¬8C at 0.2 mm Hg and a flash point greater than 100 ¬8C, indicating moderate flammability risks. It is hydrolytically sensitive, reacting slowly with moisture or water. The recommended storage conditions include keeping the container tightly closed in a well-ventilated area, away from heat and incompatible materials such as acids and oxidizing agents. Engineers considering this product should be aware of its potential health hazards, including skin and serious eye irritation, and should implement appropriate safety measures during use.

Datasheet Summary
Powered by GS/AI

3-CYANOPROPYLDIISOPROPYL(DIMETHYLAMINO)SILANE, with the product code SIC2451.0, is a liquid organosilane compound produced by Gelest, Inc. It has a molecular formula of C12H26N2Si and a molecular mass of 226.44 g/mol. This substance is primarily used as a chemical intermediate and is classified under GHS as a skin and eye irritant, necessitating the use of protective equipment during handling. The product has a boiling point range of 96 - 98 ¬8C at 0.2 mm Hg and a flash point greater than 100 ¬8C, indicating moderate flammability risks. It is hydrolytically sensitive, reacting slowly with moisture or water. The recommended storage conditions include keeping the container tightly closed in a well-ventilated area, away from heat and incompatible materials such as acids and oxidizing agents. Engineers considering this product should be aware of its potential health hazards, including skin and serious eye irritation, and should implement appropriate safety measures during use.

Suppliers

Company
Product
Description
Supplier Links
3-CYANOPROPYLDIISOPROPYL(DIMETHYLAMINO)SILANE - SIC2451.0 - Gelest, Inc.
Morrisville, PA, United States
3-CYANOPROPYLDIISOPROPYL(DIMETHYLAMINO)SILANE
SIC2451.0
3-CYANOPROPYLDIISOPROPYL(DIMETHYLAMINO)SILANE SIC2451.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIC2451.0
Product Name 3-CYANOPROPYLDIISOPROPYL(DIMETHYLAMINO)SILANE
Chemical Formula C 1 2 H 2 6 N 2 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Specialty Chemicals -  - Toray Industries (America), Inc.
Toray Industries (America), Inc.
Specs
State of Matter Powders
View Details
Hydrogen Peroxide 3% Aqueous - s2142 - Poly Scientific
Specs
Chemical Name Hydrogen Peroxide 3% Aqueous
State of Matter Liquids
View Details