Gelest, Inc. CHLOROMETHYLTRIMETHYLSILANE, 97% SIC2305.0

Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Reagent for Peterson olefination - conversion of cabonyls to olefins.1 Reference 1. Reviews: Anderson, R. Synthesis 1985, 717; Chan, T. Acc. Chem. Res. 1977, 10, 422. Safety Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Reagent for Peterson olefination - conversion of cabonyls to olefins.1 Reference 1. Reviews: Anderson, R. Synthesis 1985, 717; Chan, T. Acc. Chem. Res. 1977, 10, 422. Safety Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHLOROMETHYLTRIMETHYLSILANE, 97% - SIC2305.0 - Gelest, Inc.
Morrisville, PA, United States
CHLOROMETHYLTRIMETHYLSILANE, 97%
SIC2305.0
CHLOROMETHYLTRIMETHYLSILANE, 97% SIC2305.0
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Application Reagent for Peterson olefination - conversion of cabonyls to olefins.1 Reference 1. Reviews: Anderson, R. Synthesis 1985, 717; Chan, T. Acc. Chem. Res. 1977, 10, 422. Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 4: no reaction with water under neutral conditions
    Application
    Reagent for Peterson olefination - conversion of cabonyls to olefins.1
    Reference
    1. Reviews: Anderson, R. Synthesis 1985, 717; Chan, T. Acc. Chem. Res. 1977, 10, 422.
    Safety
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIC2305.0
Product Name CHLOROMETHYLTRIMETHYLSILANE, 97%
Chemical Formula C 4 H 1 1 ClSi
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
CALCIUM CARBONATE 99.999% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula CaCO3
CAS Number 471-34-1
State of Matter Powders
View Details
 - Scandium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Scandium Oxide
Chemical Formula Sc2O3
View Details
Specs
Chemical Name Magnesium Sulfate Anhydrous
Chemical Formula MgSO4
CAS Number 7487-88-9
View Details