Gelest, Inc. 1,2-BIS(TRIETHOXYSILYL)ETHYLENE, 92% SIB1820.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms ethylene-bridged mesoporous silicas.1 Reference 1. Vercaemst, C. et al. Chem. Mater. 2009, 21, 5792. Safety Packaging Under Nitrogen Olefin Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Dipodal silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. 1,2-Bis(triethoxysil yl)ethylene; 4,4,7,7-Tetraethoxy- 3,8-dioxa-4,7-disila dec-5-ene ~80% trans isomer Forms ethylene-bridged mesoporous silicas
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms ethylene-bridged mesoporous silicas.1 Reference 1. Vercaemst, C. et al. Chem. Mater. 2009, 21, 5792. Safety Packaging Under Nitrogen Olefin Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Dipodal silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. 1,2-Bis(triethoxysil yl)ethylene; 4,4,7,7-Tetraethoxy- 3,8-dioxa-4,7-disila dec-5-ene ~80% trans isomer Forms ethylene-bridged mesoporous silicas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,2-BIS(TRIETHOXYSILYL)ETHYLENE, 92% - SIB1820.0 - Gelest, Inc.
Morrisville, PA, United States
1,2-BIS(TRIETHOXYSILYL)ETHYLENE, 92%
SIB1820.0
1,2-BIS(TRIETHOXYSILYL)ETHYLENE, 92% SIB1820.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms ethylene-bridged mesoporous silicas.1 Reference 1. Vercaemst, C. et al. Chem. Mater. 2009, 21, 5792. Safety Packaging Under Nitrogen Olefin Functional Alkoxy Silane Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. Dipodal Silane Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Dipodal silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. 1,2-Bis(triethoxysil yl)ethylene; 4,4,7,7-Tetraethoxy- 3,8-dioxa-4,7-disila dec-5-ene ~80% trans isomer Forms ethylene-bridged mesoporous silicas

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Forms ethylene-bridged mesoporous silicas.1
    Reference
    1. Vercaemst, C. et al. Chem. Mater. 2009, 21, 5792.
    Safety
  • Packaging Under Nitrogen
    Olefin Functional Alkoxy Silane
    Silane coupling agents have the ability to form a durable bond between organic and inorganic materials to generate desired heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the heterogeneous interface, orders the interfacial region, or modifies its partition characteristics, and significantly effects the covalent bond between organic and inorganic materials.
    Dipodal Silane
    Dipodal silanes are a series of adhesion promoters that have intrinsic hydrolytic stabilities up to ~10,000 times greater than conventional silanes and are used in applications such as plastic optics, multilayer printed circuit boards and as adhesive primers for ferrous and nonferrous metals. They have the ability to form up to six bonds to a substrate compared to conventional silanes with the ability to form only three bonds to a substrate. Many conventional coupling agents are frequently used in combination with 10-40% of a non-functional dipodal silane, where the conventional coupling agent provides the appropriate functionality for the application, and the non-functional dipodal silane provides increased durability. Dipodal silanes additives enhance hydrolytic stability, which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications.
    1,2-Bis(triethoxysilyl)ethylene; 4,4,7,7-Tetraethoxy-3,8-dioxa-4,7-disiladec-5-ene
  • ~80% trans isomer
  • Forms ethylene-bridged mesoporous silicas
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIB1820.0
Product Name 1,2-BIS(TRIETHOXYSILYL)ETHYLENE, 92%
Chemical Formula C 1 4 H 3 2 O 6 Si 2
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE G - 237139 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Hydroxide
Chemical Formula KOH
View Details
Sodium Hydroxide 2% Aqueous - s1919 - Poly Scientific
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide 2% Aqueous
State of Matter Liquids
View Details
Specs
Type Solid State
Chemical Name Copper Sulfate
Chemical Formula CuSO4 5H2O
View Details