SIB1813.7 -- 1,2-BIS(TRICHLOROSILYL)OCTADECANE
Gelest, Inc.
1,2-BIS(TRICHLOROSILYL)OCTADECANE
SIB1813.7
Description
Additional Properties
Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety
Packaging Under Nitrogen
Description
Additional Properties
Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety
Packaging Under Nitrogen
Datasheet
Suppliers
Additional Properties
Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety
Packaging Under Nitrogen
Additional Properties
- Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIB1813.7 |
|
Product Name
|
1,2-BIS(TRICHLOROSILYL)OCTADECANE |
|
Chemical Formula
|
C 1 8 H 3 6 Cl 6 Si 2
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Chemical Name
Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula
Na2CO3, CHNaO3
View Details
Chemical Formula
C 7 H 1 7 NOSi
CAS Number
37843-14-4
Purity
97 %
View Details
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid 3% in 70% Alcohol
View Details