Gelest, Inc. N-(2-AMINOETHYL)-3-AMINOPROPYLSILANETRIOL, 25% in water, mainly oligomers SIA0590.0

Description
Additional Properties Hydrolytic Sensitivity 0: forms stable aqueous solutions Safety Packaging Under Nitrogen N-(2-aminoethyl)-3-a minopropylsilanetrio l, 25% in water Diamino functional water-borne silane pH: 10.0-10.5 Mainly oligomers Internal hydrogen bonding stabilizes solution Aqueous primer, adhesion promoter for resin-to-metal applications Additive for chemical mechanical planarization (CMP) slurries Primary amine and an internal secondary amine coupling agent for UV cure and epoxy systems WSA-7021 has greater hydrolytic stability
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 0: forms stable aqueous solutions Safety Packaging Under Nitrogen N-(2-aminoethyl)-3-a minopropylsilanetrio l, 25% in water Diamino functional water-borne silane pH: 10.0-10.5 Mainly oligomers Internal hydrogen bonding stabilizes solution Aqueous primer, adhesion promoter for resin-to-metal applications Additive for chemical mechanical planarization (CMP) slurries Primary amine and an internal secondary amine coupling agent for UV cure and epoxy systems WSA-7021 has greater hydrolytic stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-(2-AMINOETHYL)-3-AMINOPROPYLSILANETRIOL, 25% in water, mainly oligomers - SIA0590.0 - Gelest, Inc.
Morrisville, PA, United States
N-(2-AMINOETHYL)-3-AMINOPROPYLSILANETRIOL, 25% in water, mainly oligomers
SIA0590.0
N-(2-AMINOETHYL)-3-AMINOPROPYLSILANETRIOL, 25% in water, mainly oligomers SIA0590.0
Additional Properties Hydrolytic Sensitivity 0: forms stable aqueous solutions Safety Packaging Under Nitrogen N-(2-aminoethyl)-3-a minopropylsilanetrio l, 25% in water Diamino functional water-borne silane pH: 10.0-10.5 Mainly oligomers Internal hydrogen bonding stabilizes solution Aqueous primer, adhesion promoter for resin-to-metal applications Additive for chemical mechanical planarization (CMP) slurries Primary amine and an internal secondary amine coupling agent for UV cure and epoxy systems WSA-7021 has greater hydrolytic stability

Additional Properties


  • Hydrolytic Sensitivity 0: forms stable aqueous solutions
    Safety
  • Packaging Under Nitrogen
    N-(2-aminoethyl)-3-aminopropylsilanetriol, 25% in water
  • Diamino functional water-borne silane
  • pH: 10.0-10.5
  • Mainly oligomers
  • Internal hydrogen bonding stabilizes solution
  • Aqueous primer, adhesion promoter for resin-to-metal applications
  • Additive for chemical mechanical planarization (CMP) slurries
  • Primary amine and an internal secondary amine coupling agent for UV cure and epoxy systems
  • WSA-7021 has greater hydrolytic stability
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIA0590.0
Product Name N-(2-AMINOETHYL)-3-AMINOPROPYLSILANETRIOL, 25% in water, mainly oligomers
Chemical Formula C 5 H 1 6 N 2 O 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details
Mercury(II) fluoride - 002837 - Matrix Scientific
Specs
Chemical Name Mercury(II) fluoride
Chemical Formula F2Hg
CAS Number 7783-39-3
View Details