Mitsubishi Electric & Electronics USA, Inc. Contactor S-2XN80AC100V

Description
CONTACTOR REVERSER AC 135AMP 100V COIL. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR REVERSER AC 135AMP 100V COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4915601 - Radwell International
Willingboro, NJ, United States
Contactor
4915601
Contactor 4915601
CONTACTOR REVERSER AC 135AMP 100V COIL. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR REVERSER AC 135AMP 100V COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4915601
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contact Kit - 52816946 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
Motor Starters - 206158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 670 HP
Three Phase Power 670 HP
DC Horsepower 670 HP
View Details
Solid State Overload/Relay - 77415659 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 9 A Contactor - 100-C09UEJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers