Mitsubishi Electric Automation, Inc. Vertically Articulated Robot RV-F

Description
RV-F is the latest series of 6 axis vertically articulated robots from Mitsubishi. The F series offers class leading speed, precision and ease of integration. F series robots are built to comply with ANSI/RIA/ISO 10218-1-2007 safety standards and are available in CE for global acceptance. A long list of standard features makes this series a perfect choice for applications across many industries. The SD robots are available in clean class and oil-mist versions. Payloads are 2KG to7KG with 504mm to 1385mm reaches. All Mitsubishi robots come with a full two year parts and labor warranty. Key Standard Features: 64 Bit RISC Processing-Faster more precise moves and execution Singularity Avoidance- Ease of programming in areas of singularity Built-in Collision Detection- Safety and cost savings Compliance Control- User defined path forgiveness Multi-Task Programming- Allows tasks to be easily separated and programmed Single programming software package for all robot types- Efficient program development Plug and play interface to Cognex cameras Additional axis interface - Plug and play SSCNETIII connection to MR-J4 servos Serial encoder interface - 2 channels for conveyor tracking Ethernet communication port - Easy integration to vision or other accessories USB and RS232 - quick connect to PC
Datasheet
Description
RV-F is the latest series of 6 axis vertically articulated robots from Mitsubishi. The F series offers class leading speed, precision and ease of integration. F series robots are built to comply with ANSI/RIA/ISO 10218-1-2007 safety standards and are available in CE for global acceptance. A long list of standard features makes this series a perfect choice for applications across many industries. The SD robots are available in clean class and oil-mist versions. Payloads are 2KG to7KG with 504mm to 1385mm reaches. All Mitsubishi robots come with a full two year parts and labor warranty. Key Standard Features: 64 Bit RISC Processing-Faster more precise moves and execution Singularity Avoidance- Ease of programming in areas of singularity Built-in Collision Detection- Safety and cost savings Compliance Control- User defined path forgiveness Multi-Task Programming- Allows tasks to be easily separated and programmed Single programming software package for all robot types- Efficient program development Plug and play interface to Cognex cameras Additional axis interface - Plug and play SSCNETIII connection to MR-J4 servos Serial encoder interface - 2 channels for conveyor tracking Ethernet communication port - Easy integration to vision or other accessories USB and RS232 - quick connect to PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertically Articulated Robot - RV-F - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Vertically Articulated Robot
RV-F
Vertically Articulated Robot RV-F
RV-F is the latest series of 6 axis vertically articulated robots from Mitsubishi. The F series offers class leading speed, precision and ease of integration. F series robots are built to comply with ANSI/RIA/ISO 10218-1-2007 safety standards and are available in CE for global acceptance. A long list of standard features makes this series a perfect choice for applications across many industries. The SD robots are available in clean class and oil-mist versions. Payloads are 2KG to7KG with 504mm to 1385mm reaches. All Mitsubishi robots come with a full two year parts and labor warranty. Key Standard Features: 64 Bit RISC Processing-Faster more precise moves and execution Singularity Avoidance- Ease of programming in areas of singularity Built-in Collision Detection- Safety and cost savings Compliance Control- User defined path forgiveness Multi-Task Programming- Allows tasks to be easily separated and programmed Single programming software package for all robot types- Efficient program development Plug and play interface to Cognex cameras Additional axis interface - Plug and play SSCNETIII connection to MR-J4 servos Serial encoder interface - 2 channels for conveyor tracking Ethernet communication port - Easy integration to vision or other accessories USB and RS232 - quick connect to PC

RV-F is the latest series of 6 axis vertically articulated robots from Mitsubishi. The F series offers class leading speed, precision and ease of integration. F series robots are built to comply with ANSI/RIA/ISO 10218-1-2007 safety standards and are available in CE for global acceptance. A long list of standard features makes this series a perfect choice for applications across many industries. The SD robots are available in clean class and oil-mist versions. Payloads are 2KG to7KG with 504mm to 1385mm reaches. All Mitsubishi robots come with a full two year parts and labor warranty.

Key Standard Features:

  • 64 Bit RISC Processing-Faster more precise moves and execution
  • Singularity Avoidance- Ease of programming in areas of singularity
  • Built-in Collision Detection- Safety and cost savings
  • Compliance Control- User defined path forgiveness
  • Multi-Task Programming- Allows tasks to be easily separated and programmed
  • Single programming software package for all robot types- Efficient program development
  • Plug and play interface to Cognex cameras
  • Additional axis interface - Plug and play SSCNETIII connection to MR-J4 servos
  • Serial encoder interface - 2 channels for conveyor tracking
  • Ethernet communication port - Easy integration to vision or other accessories
  • USB and RS232 - quick connect to PC
Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Robots
Product Number RV-F
Product Name Vertically Articulated Robot
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details