Manufacturer: Mitsubishi
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026985-RM10TA-M
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Average Rectified Current: 20 A
Max Repetitive Reverse Voltage (Vrrm): 400 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026985-RM10TA-M |
| Product Name | OEM Parts - OEM Parts (O - R) - RM10TA-M |