AGC Chemicals Americas, Inc. Fine Silica Products Resifa™ Solesphere™

Description
SOLESPHERE™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3µm to 20µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE silica are very spherical, have a very uniform pore structure and a narrow particle size distribution. Features Particle sizes: 3 - 20 μm Pore diameters up to 11 μm Moisture and oil absorption capacity: 30 - 400 ml/100 g Excellent heat resistance Amorphous, corrosion-free, and safe for the environment and human body Applications Dehumidifying agent Filler for inkjet print paper 3D printer resins Thickening agent for paints Specialized paint for electronic materials Additive for film for anti-blocking, dielectric strength improvement, and gas barrier Additives for plastics to increase hardness and dimensional stability Matte Finish for coatings Binder for ceramics and inorganic coating material
Request a Quote Datasheet
Description
SOLESPHERE™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3µm to 20µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE silica are very spherical, have a very uniform pore structure and a narrow particle size distribution. Features Particle sizes: 3 - 20 μm Pore diameters up to 11 μm Moisture and oil absorption capacity: 30 - 400 ml/100 g Excellent heat resistance Amorphous, corrosion-free, and safe for the environment and human body Applications Dehumidifying agent Filler for inkjet print paper 3D printer resins Thickening agent for paints Specialized paint for electronic materials Additive for film for anti-blocking, dielectric strength improvement, and gas barrier Additives for plastics to increase hardness and dimensional stability Matte Finish for coatings Binder for ceramics and inorganic coating material
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Silica Products - Resifa™ Solesphere™ - AGC Chemicals Americas, Inc.
Exton, PA, United States
Fine Silica Products
Resifa™ Solesphere™
Fine Silica Products Resifa™ Solesphere™
SOLESPHERE™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3µm to 20µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE silica are very spherical, have a very uniform pore structure and a narrow particle size distribution. Features Particle sizes: 3 - 20 μm Pore diameters up to 11 μm Moisture and oil absorption capacity: 30 - 400 ml/100 g Excellent heat resistance Amorphous, corrosion-free, and safe for the environment and human body Applications Dehumidifying agent Filler for inkjet print paper 3D printer resins Thickening agent for paints Specialized paint for electronic materials Additive for film for anti-blocking, dielectric strength improvement, and gas barrier Additives for plastics to increase hardness and dimensional stability Matte Finish for coatings Binder for ceramics and inorganic coating material

SOLESPHERE™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3µm to 20µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE silica are very spherical, have a very uniform pore structure and a narrow particle size distribution.

Features

  • Particle sizes: 3 - 20 μm
  • Pore diameters up to 11 μm
  • Moisture and oil absorption capacity: 30 - 400 ml/100 g
  • Excellent heat resistance
  • Amorphous, corrosion-free, and safe for the environment and human body

Applications

  • Dehumidifying agent
  • Filler for inkjet print paper
  • 3D printer resins
  • Thickening agent for paints
  • Specialized paint for electronic materials
  • Additive for film for anti-blocking, dielectric strength improvement, and gas barrier
  • Additives for plastics to increase hardness and dimensional stability
  • Matte Finish for coatings
  • Binder for ceramics and inorganic coating material
Supplier's Site Datasheet

Technical Specifications

  AGC Chemicals Americas, Inc.
Product Category Catalyst Supports and Carriers
Product Number Resifa™ Solesphere™
Product Name Fine Silica Products
Material Silica / Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fine Silica Products - Resifa™ M.S. GEL™ - AGC Chemicals Americas, Inc.
Specs
Material Silica / Glass
Carrier Shape Balls / Pellets
Pore Size 2 to 200 nm (20 to 2000 Å)
View Details
Fine Silica Products - Resifa™ Sunspera™ - AGC Chemicals Americas, Inc.
Specs
Material Silica / Glass
Carrier Shape Balls / Pellets
Specific Surface Area 450 to 800 m²/g
View Details
Fine Silica Products - Resifa™ Sunlovely™ - AGC Chemicals Americas, Inc.
Specs
Material Silica / Glass
Carrier Shape Balls / Pellets
Pore Size 0.1000 nm (1 Å)
View Details