MITSUBIS 2021+RoHS Product overview: RD70HVF1-101 from Mitsubishi Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RD70HVF1-101 can be used for catalog matching and distributor lookup.
Manufacturer: Mitsubishi
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003229-RD70HVF1-101
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 20 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-RD70HVF1-101 | 1003229-RD70HVF1-101 |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RD70HVF1-101 |
| Package Type | SOT3; Ceramic |