Mitsubishi Electric & Electronics USA, Inc. 50V 3A MOSFET Transistor RD06HVF1-101

Description
Trans RF MOSFET N-CH 50V 3A 3-Pin(3+Tab) Product overview: RD06HVF1-101 from Mitsubishi Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RD06HVF1-101 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans RF MOSFET N-CH 50V 3A 3-Pin(3+Tab) Product overview: RD06HVF1-101 from Mitsubishi Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RD06HVF1-101 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3A MOSFET Transistor
285-RD06HVF1-101
50V 3A MOSFET Transistor 285-RD06HVF1-101
Trans RF MOSFET N-CH 50V 3A 3-Pin(3+Tab) Product overview: RD06HVF1-101 from Mitsubishi Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RD06HVF1-101 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 50V 3A 3-Pin(3+Tab) Product overview: RD06HVF1-101 from Mitsubishi Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RD06HVF1-101 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RD06HVF1-101 - 1087807-RD06HVF1-101 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RD06HVF1-101
1087807-RD06HVF1-101
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RD06HVF1-101 1087807-RD06HVF1-101
Manufacturer: Mitsubishi Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087807-RD06HVF1-101 Drain to Source Voltage (Vdss): 50 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 3 A

Manufacturer: Mitsubishi
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087807-RD06HVF1-101
Drain to Source Voltage (Vdss): 50 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 3 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors
Product Number 285-RD06HVF1-101 1087807-RD06HVF1-101
Product Name 50V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RD06HVF1-101
Package Type SOT3
Unlock Full Specs
to access all available technical data