The N-Generation stackers are ideal for repetitive stacking applications where travel distances are minimal, such as storage and staging areas, skid, cart or work-table applications. Depending on your lift height requirements the heavy duty stackers can be fitted with either a two-stage or three-stage mast.
| Mitsubishi Forklift Trucks | |
|---|---|
| Product Category | Lifts |
| Product Number | PWF11 |
| Product Name | Electric Walkie |
| Tires | Solid |
| Capacity | 2200 lbs (998 kg) |
| Lift Travel | 65 inch (1651 mm) |
| Width | 21 inch (541 mm) |