Gelest, Inc. POLY(DIMETHYLSILANE) PSS-1M01

Description
Application Employed in CVD of silicon carbonitride films.1 Forms polycarbosilanes at elevated temperature.2 Reference 1. Scarlete, M. et al. US Patent 7,396,563, 2008. (label licensed Gelest Product) 2. Yajima, S. et al. J. Mater. Sci. 1978, 13, 2569. Safety Packaging Under Nitrogen Volatile Carbosilane Carbosilanes are compounds in which the elements of silicon and carbon alternate in a molecular framework or polymeric backbone in an approximate ratio of 1:1. By appropriate selection of the carbosilane precursor and deposition conditions the silicon carbide framework can be shifted toward substituted silicon and diamond-like structures. Volatile Higher Silane Volatile higher silanes are low temperature, high deposition rate precursors. By appropriate selection of precursor and deposition conditions, silicon deposition can be shifted from amorphous hydrogenated silicon toward microcrystalline silicon structures. As the number of silicon atoms increases beyond two, electrons are capable of sigma–sigma bond conjugation. The dissociative adsorption of two of the three hydrogen atoms on terminal silicon atoms has a lower energy barrier. Poly(dimethylsilane) ; Polydimethylsilene Pre-ceramic polymer Undergoes substantial degradation before reaching its melting point, 250-270 °C DP: 25-50 Forms polycarbosilanes at elevated temperatures Solid state source for volatile siliconcarbonitride (SiCN) precursors utilized in passivation of silicon-based photovoltaics Employed in CVD of silicon carbonitride films Converts to a carbosilane at temperatures above 650 °C
Datasheet
Description
Application Employed in CVD of silicon carbonitride films.1 Forms polycarbosilanes at elevated temperature.2 Reference 1. Scarlete, M. et al. US Patent 7,396,563, 2008. (label licensed Gelest Product) 2. Yajima, S. et al. J. Mater. Sci. 1978, 13, 2569. Safety Packaging Under Nitrogen Volatile Carbosilane Carbosilanes are compounds in which the elements of silicon and carbon alternate in a molecular framework or polymeric backbone in an approximate ratio of 1:1. By appropriate selection of the carbosilane precursor and deposition conditions the silicon carbide framework can be shifted toward substituted silicon and diamond-like structures. Volatile Higher Silane Volatile higher silanes are low temperature, high deposition rate precursors. By appropriate selection of precursor and deposition conditions, silicon deposition can be shifted from amorphous hydrogenated silicon toward microcrystalline silicon structures. As the number of silicon atoms increases beyond two, electrons are capable of sigma–sigma bond conjugation. The dissociative adsorption of two of the three hydrogen atoms on terminal silicon atoms has a lower energy barrier. Poly(dimethylsilane) ; Polydimethylsilene Pre-ceramic polymer Undergoes substantial degradation before reaching its melting point, 250-270 °C DP: 25-50 Forms polycarbosilanes at elevated temperatures Solid state source for volatile siliconcarbonitride (SiCN) precursors utilized in passivation of silicon-based photovoltaics Employed in CVD of silicon carbonitride films Converts to a carbosilane at temperatures above 650 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLY(DIMETHYLSILANE) - PSS-1M01 - Gelest, Inc.
Morrisville, PA, United States
POLY(DIMETHYLSILANE)
PSS-1M01
POLY(DIMETHYLSILANE) PSS-1M01
Application Employed in CVD of silicon carbonitride films.1 Forms polycarbosilanes at elevated temperature.2 Reference 1. Scarlete, M. et al. US Patent 7,396,563, 2008. (label licensed Gelest Product) 2. Yajima, S. et al. J. Mater. Sci. 1978, 13, 2569. Safety Packaging Under Nitrogen Volatile Carbosilane Carbosilanes are compounds in which the elements of silicon and carbon alternate in a molecular framework or polymeric backbone in an approximate ratio of 1:1. By appropriate selection of the carbosilane precursor and deposition conditions the silicon carbide framework can be shifted toward substituted silicon and diamond-like structures. Volatile Higher Silane Volatile higher silanes are low temperature, high deposition rate precursors. By appropriate selection of precursor and deposition conditions, silicon deposition can be shifted from amorphous hydrogenated silicon toward microcrystalline silicon structures. As the number of silicon atoms increases beyond two, electrons are capable of sigma–sigma bond conjugation. The dissociative adsorption of two of the three hydrogen atoms on terminal silicon atoms has a lower energy barrier. Poly(dimethylsilane) ; Polydimethylsilene Pre-ceramic polymer Undergoes substantial degradation before reaching its melting point, 250-270 °C DP: 25-50 Forms polycarbosilanes at elevated temperatures Solid state source for volatile siliconcarbonitride (SiCN) precursors utilized in passivation of silicon-based photovoltaics Employed in CVD of silicon carbonitride films Converts to a carbosilane at temperatures above 650 °C

Application


Employed in CVD of silicon carbonitride films.1 Forms polycarbosilanes at elevated temperature.2


Reference


1. Scarlete, M. et al. US Patent 7,396,563, 2008. (label licensed Gelest Product) 2. Yajima, S. et al. J. Mater. Sci. 1978, 13, 2569.


Safety


  • Packaging Under Nitrogen
    Volatile Carbosilane
    Carbosilanes are compounds in which the elements of silicon and carbon alternate in a molecular framework or polymeric backbone in an approximate ratio of 1:1. By appropriate selection of the carbosilane precursor and deposition conditions the silicon carbide framework can be shifted toward substituted silicon and diamond-like structures.
    Volatile Higher Silane
    Volatile higher silanes are low temperature, high deposition rate precursors. By appropriate selection of precursor and deposition conditions, silicon deposition can be shifted from amorphous hydrogenated silicon toward microcrystalline silicon structures. As the number of silicon atoms increases beyond two, electrons are capable of sigma–sigma bond conjugation. The dissociative adsorption of two of the three hydrogen atoms on terminal silicon atoms has a lower energy barrier.
    Poly(dimethylsilane); Polydimethylsilene
  • Pre-ceramic polymer
  • Undergoes substantial degradation before reaching its melting point, 250-270 °C
  • DP: 25-50
  • Forms polycarbosilanes at elevated temperatures
  • Solid state source for volatile siliconcarbonitride (SiCN) precursors utilized in passivation of silicon-based photovoltaics
  • Employed in CVD of silicon carbonitride films
  • Converts to a carbosilane at temperatures above 650 °C
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number PSS-1M01
Product Name POLY(DIMETHYLSILANE)
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

One part UV system for high performance bonding, sealing, coating and encapsulation - UV15-7NV-2 - Master Bond, Inc.
Specs
Cure / Technology UV or Radiation Cured; Single Component
Chemical System Polymer system
Type / Form Liquid
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Multi-Cure 621-VT UV Curing Adhesive Clear 10 mL MR Syringe - 621-VT 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 11000 cP
Tensile (Break) 5200 psi (35853 KPa)
View Details
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76040 - 37604060 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Features Sealant
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details