Mitsubishi Corporation Power Drivers - Modules - PS21767 PS21767

Description
Manufacturer: Mitsubishi Win Source Part Number: 280702-PS21767 Family Name: PS21767 Introduction Date: September 25, 2007 Country of Origin: Japan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mitsubishi Win Source Part Number: 280702-PS21767 Family Name: PS21767 Introduction Date: September 25, 2007 Country of Origin: Japan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21767 - 280702-PS21767 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21767
280702-PS21767
Power Drivers - Modules - PS21767 280702-PS21767
Manufacturer: Mitsubishi Win Source Part Number: 280702-PS21767 Family Name: PS21767 Introduction Date: September 25, 2007 Country of Origin: Japan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Mitsubishi
Win Source Part Number: 280702-PS21767
Family Name: PS21767
Introduction Date: September 25, 2007
Country of Origin: Japan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Gate Driver IC - 906-PS21767 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
906-PS21767
Gate Driver IC 906-PS21767
Gate Drivers Mini DIPIPM BSD Power Module Product overview: PS21767 from Mitsubishi Electric is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-PS21767 can be used for catalog matching and distributor lookup.

Gate Drivers Mini DIPIPM BSD Power Module Product overview: PS21767 from Mitsubishi Electric is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-PS21767 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 280702-PS21767 906-PS21767
Product Name Power Drivers - Modules - PS21767 Gate Driver IC
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-3TR-ND - DigiKey
Specs
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers
Power - Gate Driver ICs - 2EDN8533R - 2EDN8533R - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 8 to 20 volts
View Details
LED Drivers - NCR401UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 38 volts
View Details