Gelest, Inc. GELEST® RG 01: REPROGRAPHIC SILICONE; Part B (Crosslinker) PP2-RG01

Description
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Inglis, D. et al. Biomicrofluidics 2010, 4, 26504. Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 91 g part A (base), 9 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and encapsulation PDMS. The moderate viscosity of the platinum-catalyzed mix and long pot-life at room temperature make this extremely versatile for a broad range of applications including microfluidics and prototyping. Cured PDMS Properties Tensile Strength: 5.5-7.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Related Products Gelest® RG03: Hydrophilic Reprographic Silicone Gelest® RG05: Reprographic Silicone, Low Volatility
Datasheet
Description
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Inglis, D. et al. Biomicrofluidics 2010, 4, 26504. Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 91 g part A (base), 9 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and encapsulation PDMS. The moderate viscosity of the platinum-catalyzed mix and long pot-life at room temperature make this extremely versatile for a broad range of applications including microfluidics and prototyping. Cured PDMS Properties Tensile Strength: 5.5-7.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Related Products Gelest® RG03: Hydrophilic Reprographic Silicone Gelest® RG05: Reprographic Silicone, Low Volatility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® RG 01: REPROGRAPHIC SILICONE; Part B (Crosslinker) - PP2-RG01 - Gelest, Inc.
Morrisville, PA, United States
GELEST® RG 01: REPROGRAPHIC SILICONE; Part B (Crosslinker)
PP2-RG01
GELEST® RG 01: REPROGRAPHIC SILICONE; Part B (Crosslinker) PP2-RG01
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Inglis, D. et al. Biomicrofluidics 2010, 4, 26504. Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 91 g part A (base), 9 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and encapsulation PDMS. The moderate viscosity of the platinum-catalyzed mix and long pot-life at room temperature make this extremely versatile for a broad range of applications including microfluidics and prototyping. Cured PDMS Properties Tensile Strength: 5.5-7.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Related Products Gelest® RG03: Hydrophilic Reprographic Silicone Gelest® RG05: Reprographic Silicone, Low Volatility

Additional Properties


  • Hardness Medium
    Application
    Aplication and reference data
    Reference
    1. Inglis, D. et al. Biomicrofluidics 2010, 4, 26504.
    Safety
  • Packaging Under Nitrogen
    2-Part 10:1 Kit
  • 100 g SpeedMixer™ Kit – contains 91 g part A (base), 9 g part B (cross-linker) in FlackTek SpeedMixer™ cups
  • 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker)
  • 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker)
    Gelest® RG01: 2-Part RTV Silicone Elastomer
    PP2-RG01 is a flexible, high definition, clear molding and encapsulation PDMS. The moderate viscosity of the platinum-catalyzed mix and long pot-life at room temperature make this extremely versatile for a broad range of applications including microfluidics and prototyping.
    Cured PDMS Properties
  • Tensile Strength: 5.5-7.0 MPa
  • Elongation: 80-100%
  • Durometer, Shore A: 45-60
    Related Products
  • Gelest® RG03: Hydrophilic Reprographic Silicone
  • Gelest® RG05: Reprographic Silicone, Low Volatility
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number PP2-RG01
Product Name GELEST® RG 01: REPROGRAPHIC SILICONE; Part B (Crosslinker)
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

One Part Epoxy Adhesive for Structural Bonding Applications - EP13SPND-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
View Details
Glues - 473445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Industry Sealant, Adhesive
View Details
UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details