PowerGate ‘H’ Series HVAC Controllers offer the simplicity and functionality of an HVAC bypass controller and the high specification, performance and reliability of the Mitsubishi Electric FR-F800 VFD. The ‘Slimline’ enclosure is ideal for mounting in areas where space is limited. PowerGate ‘H’ is fully compatible with earlier generations of Mitsubishi Electric controllers and offers significant product advantages that allow it to meet the requirements of the most demanding applications.
Key Benefits
3 contactor bypass available in 230 V, 480 V, and 575 V in ‘Slimline’ and standard configurations 1 hp through 250 hp
NEMA 1 enclosure, 65 kA SCCR as standard
Plenum Rated
Manual or automatic bypass control
Electronic (pictured) or simple changeover versions
Dual independent PID control loops
Real-time clock feature and alphanumeric keypad display (S4 option)
Built-in BACnet® MS/TP communications
Bi-directional coasting motor restart (anti-windmill) capability
Broken belt / load abnormality detection
Anti-jam system to clear clogged pumps
Upload / download parameters using simple memory stick
Compatible with IPM motors (auto-tuning)
Motor flux control system saves energy and reduces motor heat and mechanical noise
Connects directly to FR-Configurator2 commissioning software
PowerGate ‘H’ Series HVAC Controllers offer the simplicity and functionality of an HVAC bypass controller and the high specification, performance and reliability of the Mitsubishi Electric FR-F800 VFD. The ‘Slimline’ enclosure is ideal for mounting in areas where space is limited. PowerGate ‘H’ is fully compatible with earlier generations of Mitsubishi Electric controllers and offers significant product advantages that allow it to meet the requirements of the most demanding applications.
Key Benefits
- 3 contactor bypass available in 230 V, 480 V, and 575 V in ‘Slimline’ and standard configurations 1 hp through 250 hp
- NEMA 1 enclosure, 65 kA SCCR as standard
- Plenum Rated
- Manual or automatic bypass control
- Electronic (pictured) or simple changeover versions
- Dual independent PID control loops
- Real-time clock feature and alphanumeric keypad display (S4 option)
- Built-in BACnet® MS/TP communications
- Bi-directional coasting motor restart (anti-windmill) capability
- Broken belt / load abnormality detection
- Anti-jam system to clear clogged pumps
- Upload / download parameters using simple memory stick
- Compatible with IPM motors (auto-tuning)
- Motor flux control system saves energy and reduces motor heat and mechanical noise
- Connects directly to FR-Configurator2 commissioning software