PM300CLA060 is a three-phase IGBT inverter module rated for 300 amperes and 600 volts, designed for power switching applications up to 20 kHz with integrated gate drive and protection circuits. It features a module weight of 800 grams and an isolating base with 2500 volts AC isolation. The package has M5 mounting and terminal screws with a mounting torque of 31 in-lb, and external dimensions of 135.0 mm by 110 mm. It includes built-in short circuit, over temperature, and under voltage protection with a short circuit trip level of 600 amperes and over temperature shutdown at 145°C. The device meets the AEC-Q200 automotive qualification standard and is rated for junction temperatures from -20°C to 150°C.
Powerex Intellimod™ Intelligent Power Modules are isolated base modules designed for power switching applications operating at frequencies to 20kHz. Built-in control circuits provide optimum gate drive and protection for the IGBT and free-wheel diode powe
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM300CLA060 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |