Gelest, Inc. PHENYLMETHYLSILOXANE OLIGOMER PDM-7050

Description
Additional Properties Surface Tension (mN/m) 36.5 Safety Packaging Under Nitrogen Thermal Silicone Fluid High phenyl content fluids are utilized as heat-exchange fluids, dielectric coolants, impregnants for sintered metal bearing, and base oils for high temperature fluids. Low phenyl content fluids are utilized at lower temperatures than high phenylsilicones and find extended temperature service applications as lubricating oils for critical devices such as timers and systems involving rubber, plastic and aluminum mating surfaces. 1,1,3,5,5-Pentapheny l-1,3,5-trimethyltri siloxane PhenylMethylsiloxane Oligomers - Diffusion Fluids Viscosity, 25 °C: 170-5 cSt Viscosity, 99 °C: 6 cSt Pour-Point, °C: -15 Specific gravity: 1.09 Refractive index: 1.588 Surface tension: 36.5 Molecular weight: 547 g/mol
Datasheet
Description
Additional Properties Surface Tension (mN/m) 36.5 Safety Packaging Under Nitrogen Thermal Silicone Fluid High phenyl content fluids are utilized as heat-exchange fluids, dielectric coolants, impregnants for sintered metal bearing, and base oils for high temperature fluids. Low phenyl content fluids are utilized at lower temperatures than high phenylsilicones and find extended temperature service applications as lubricating oils for critical devices such as timers and systems involving rubber, plastic and aluminum mating surfaces. 1,1,3,5,5-Pentapheny l-1,3,5-trimethyltri siloxane PhenylMethylsiloxane Oligomers - Diffusion Fluids Viscosity, 25 °C: 170-5 cSt Viscosity, 99 °C: 6 cSt Pour-Point, °C: -15 Specific gravity: 1.09 Refractive index: 1.588 Surface tension: 36.5 Molecular weight: 547 g/mol
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHENYLMETHYLSILOXANE OLIGOMER - PDM-7050 - Gelest, Inc.
Morrisville, PA, United States
PHENYLMETHYLSILOXANE OLIGOMER
PDM-7050
PHENYLMETHYLSILOXANE OLIGOMER PDM-7050
Additional Properties Surface Tension (mN/m) 36.5 Safety Packaging Under Nitrogen Thermal Silicone Fluid High phenyl content fluids are utilized as heat-exchange fluids, dielectric coolants, impregnants for sintered metal bearing, and base oils for high temperature fluids. Low phenyl content fluids are utilized at lower temperatures than high phenylsilicones and find extended temperature service applications as lubricating oils for critical devices such as timers and systems involving rubber, plastic and aluminum mating surfaces. 1,1,3,5,5-Pentapheny l-1,3,5-trimethyltri siloxane PhenylMethylsiloxane Oligomers - Diffusion Fluids Viscosity, 25 °C: 170-5 cSt Viscosity, 99 °C: 6 cSt Pour-Point, °C: -15 Specific gravity: 1.09 Refractive index: 1.588 Surface tension: 36.5 Molecular weight: 547 g/mol

Additional Properties


  • Surface Tension (mN/m) 36.5
    Safety
  • Packaging Under Nitrogen
    Thermal Silicone Fluid
    High phenyl content fluids are utilized as heat-exchange fluids, dielectric coolants, impregnants for sintered metal bearing, and base oils for high temperature fluids. Low phenyl content fluids are utilized at lower temperatures than high phenylsilicones and find extended temperature service applications as lubricating oils for critical devices such as timers and systems involving rubber, plastic and aluminum mating surfaces.
    1,1,3,5,5-Pentaphenyl-1,3,5-trimethyltrisiloxane
  • PhenylMethylsiloxane Oligomers - Diffusion Fluids
  • Viscosity, 25 °C: 170-5 cSt
  • Viscosity, 99 °C: 6 cSt
  • Pour-Point, °C: -15
  • Specific gravity: 1.09
  • Refractive index: 1.588
  • Surface tension: 36.5
  • Molecular weight: 547 g/mol
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number PDM-7050
Product Name PHENYLMETHYLSILOXANE OLIGOMER
Chemical System Silicone
Unlock Full Specs
to access all available technical data