Gelest, Inc. PHENYLMETHYLSILOXANE OLIGOMER PDM-7040

Description
Additional Properties Surface Tension (mN/m) 37.3 Safety Packaging Under Nitrogen Thermal Silicone Fluid High phenyl content fluids are utilized as heat-exchange fluids, dielectric coolants, impregnants for sintered metal bearing, and base oils for high temperature fluids. Low phenyl content fluids are utilized at lower temperatures than high phenylsilicones and find extended temperature service applications as lubricating oils for critical devices such as timers and systems involving rubber, plastic and aluminum mating surfaces. 1,1,5,5-Tetraphenyl- 1,3,3,5-tetramethylt risiloxane PhenylMethylsiloxane Oligomers - Diffusion Fluids Viscosity, 25 °C: 35-40 cSt Viscosity, 99 °C: Pour-point, °C: -35 Specific gravity: 1.07 Refractive index: 1.556 Surface tension: 37.3 Molecular Weight: 485 g/mol
Datasheet
Description
Additional Properties Surface Tension (mN/m) 37.3 Safety Packaging Under Nitrogen Thermal Silicone Fluid High phenyl content fluids are utilized as heat-exchange fluids, dielectric coolants, impregnants for sintered metal bearing, and base oils for high temperature fluids. Low phenyl content fluids are utilized at lower temperatures than high phenylsilicones and find extended temperature service applications as lubricating oils for critical devices such as timers and systems involving rubber, plastic and aluminum mating surfaces. 1,1,5,5-Tetraphenyl- 1,3,3,5-tetramethylt risiloxane PhenylMethylsiloxane Oligomers - Diffusion Fluids Viscosity, 25 °C: 35-40 cSt Viscosity, 99 °C: Pour-point, °C: -35 Specific gravity: 1.07 Refractive index: 1.556 Surface tension: 37.3 Molecular Weight: 485 g/mol
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHENYLMETHYLSILOXANE OLIGOMER - PDM-7040 - Gelest, Inc.
Morrisville, PA, United States
PHENYLMETHYLSILOXANE OLIGOMER
PDM-7040
PHENYLMETHYLSILOXANE OLIGOMER PDM-7040
Additional Properties Surface Tension (mN/m) 37.3 Safety Packaging Under Nitrogen Thermal Silicone Fluid High phenyl content fluids are utilized as heat-exchange fluids, dielectric coolants, impregnants for sintered metal bearing, and base oils for high temperature fluids. Low phenyl content fluids are utilized at lower temperatures than high phenylsilicones and find extended temperature service applications as lubricating oils for critical devices such as timers and systems involving rubber, plastic and aluminum mating surfaces. 1,1,5,5-Tetraphenyl- 1,3,3,5-tetramethylt risiloxane PhenylMethylsiloxane Oligomers - Diffusion Fluids Viscosity, 25 °C: 35-40 cSt Viscosity, 99 °C: Pour-point, °C: -35 Specific gravity: 1.07 Refractive index: 1.556 Surface tension: 37.3 Molecular Weight: 485 g/mol

Additional Properties


  • Surface Tension (mN/m) 37.3
    Safety
  • Packaging Under Nitrogen
    Thermal Silicone Fluid
    High phenyl content fluids are utilized as heat-exchange fluids, dielectric coolants, impregnants for sintered metal bearing, and base oils for high temperature fluids. Low phenyl content fluids are utilized at lower temperatures than high phenylsilicones and find extended temperature service applications as lubricating oils for critical devices such as timers and systems involving rubber, plastic and aluminum mating surfaces.
    1,1,5,5-Tetraphenyl-1,3,3,5-tetramethyltrisiloxane
  • PhenylMethylsiloxane Oligomers - Diffusion Fluids
  • Viscosity, 25 °C: 35-40 cSt
  • Viscosity, 99 °C:
  • Pour-point, °C: -35
  • Specific gravity: 1.07
  • Refractive index: 1.556
  • Surface tension: 37.3
  • Molecular Weight: 485 g/mol
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number PDM-7040
Product Name PHENYLMETHYLSILOXANE OLIGOMER
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Magna-Cryl® 3400 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Substrate Compatibility Plastic
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Sealant
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
ADMER™ Adhesive Resin -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details