Mitsubishi Electric Automation, Inc. Rotary Servo Motor MELSERVO-J3

Description
MR-J3 servo family is a high functional, high performance, and easy to use product that offers a wide variety of options to improve total system dynamics, machine performance providing a high performance servo system that is ideal for a wide variety of applications.
Description
MR-J3 servo family is a high functional, high performance, and easy to use product that offers a wide variety of options to improve total system dynamics, machine performance providing a high performance servo system that is ideal for a wide variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Rotary Servo Motor - MELSERVO-J3 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Rotary Servo Motor
MELSERVO-J3
Rotary Servo Motor MELSERVO-J3
MR-J3 servo family is a high functional, high performance, and easy to use product that offers a wide variety of options to improve total system dynamics, machine performance providing a high performance servo system that is ideal for a wide variety of applications.

MR-J3 servo family is a high functional, high performance, and easy to use product that offers a wide variety of options to improve total system dynamics, machine performance providing a high performance servo system that is ideal for a wide variety of applications.

Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category AC Servomotors
Product Number MELSERVO-J3
Product Name Rotary Servo Motor
AC Voltage & Frequency 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.22 HP
Continuous Current 17.5 amps
Continuous Torque 87.6 In-lbs (101 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-40DWA6SA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 5.36 HP
Shaft Speed 7000 rpm
View Details
Servo Motor - 142S Series (142mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.1 HP
Continuous Current 7.9 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details