Mitsubishi Corporation Embedded - Embedded - DSP (Digital Signal Processors) - M52042FP M52042FP

Description
Manufacturer: Mitsubishi Win Source Part Number: 203348-M52042FP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mitsubishi Win Source Part Number: 203348-M52042FP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - M52042FP
203348-M52042FP
Embedded - Embedded - DSP (Digital Signal Processors) - M52042FP 203348-M52042FP
Manufacturer: Mitsubishi Win Source Part Number: 203348-M52042FP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Mitsubishi
Win Source Part Number: 203348-M52042FP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Number 203348-M52042FP
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - M52042FP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21364BBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
 - PEF20580FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; TQFP; Other; TQFP128
View Details
DSP (Digital Signal Processors) - CS48560-DQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers