Mitsubishi Corporation 8-bit 32KB 5V SSOP Embedded Microcontroller MCU M38507F8FP

Description
MCU 8-bit 740 CISC 32KB Flash 5V 42-Pin SSOP / SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER Product overview: M38507F8FP from Mitsubishi Electric is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38507F8FP can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 740 CISC 32KB Flash 5V 42-Pin SSOP / SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER Product overview: M38507F8FP from Mitsubishi Electric is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38507F8FP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 5V SSOP Embedded Microcontroller MCU - 685-M38507F8FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 5V SSOP Embedded Microcontroller MCU
685-M38507F8FP
8-bit 32KB 5V SSOP Embedded Microcontroller MCU 685-M38507F8FP
MCU 8-bit 740 CISC 32KB Flash 5V 42-Pin SSOP / SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER Product overview: M38507F8FP from Mitsubishi Electric is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38507F8FP can be used for catalog matching and distributor lookup.

MCU 8-bit 740 CISC 32KB Flash 5V 42-Pin SSOP / SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER Product overview: M38507F8FP from Mitsubishi Electric is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38507F8FP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 306660-M38507F8FP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
306660-M38507F8FP
Integrated Circuits(ICs) 306660-M38507F8FP
Manufacturer: Mitsubishi Win Source Part Number: 306660-M38507F8FP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: M38507F8 Alternative Parts (Cross-Reference): M38507F8FP#U1; M38507F8AFP#W1; M38507F8AFP; M38507F8AFP#U1; Introduction Date: December 19, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Mitsubishi
Win Source Part Number: 306660-M38507F8FP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: M38507F8
Alternative Parts (Cross-Reference): M38507F8FP#U1; M38507F8AFP#W1; M38507F8AFP; M38507F8AFP#U1;
Introduction Date: December 19, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M38507F8FP 306660-M38507F8FP
Product Name 8-bit 32KB 5V SSOP Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers