Mitsubishi Electric Cooling & Heating Wall Mounted Air Conditioning Systems M Series

Description
INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort level Wireless remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic restart following a power outage Self-check function — onboard diagnostics Dry Mode function is standard Non-INVERTER wall-mounted ductless indoor unit for residential applications. Ideal for applications such as bedrooms, garages, and bonus rooms in warm climates, out buildings and video monitoring room. Rated capacities range from 9,500 to 12,000 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort levelThe control board allows an easy connection for a condensate overflow safety switch Wireless remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic restart following a power outage Self-check function — onboard diagnostics Dry Mode function is standard INVERTER-driven wall-mounted ductless indoor unit for residential applications. Ideal for applications such as bedrooms, garages, large open rooms, and bonus rooms. Rated capacities range from 9,000 to 34,600 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort level Wireless remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic restart following a power outage Self-check function — onboard diagnostics Dry Mode function is standard
Description
INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort level Wireless remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic restart following a power outage Self-check function — onboard diagnostics Dry Mode function is standard Non-INVERTER wall-mounted ductless indoor unit for residential applications. Ideal for applications such as bedrooms, garages, and bonus rooms in warm climates, out buildings and video monitoring room. Rated capacities range from 9,500 to 12,000 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort levelThe control board allows an easy connection for a condensate overflow safety switch Wireless remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic restart following a power outage Self-check function — onboard diagnostics Dry Mode function is standard INVERTER-driven wall-mounted ductless indoor unit for residential applications. Ideal for applications such as bedrooms, garages, large open rooms, and bonus rooms. Rated capacities range from 9,000 to 34,600 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort level Wireless remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic restart following a power outage Self-check function — onboard diagnostics Dry Mode function is standard

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Air Conditioning Systems - M Series - Mitsubishi Electric Cooling & Heating
Suwanee, GA, United States
Wall Mounted Air Conditioning Systems
M Series
Wall Mounted Air Conditioning Systems M Series
INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort level Wireless remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic restart following a power outage Self-check function — onboard diagnostics Dry Mode function is standard Non-INVERTER wall-mounted ductless indoor unit for residential applications. Ideal for applications such as bedrooms, garages, and bonus rooms in warm climates, out buildings and video monitoring room. Rated capacities range from 9,500 to 12,000 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort levelThe control board allows an easy connection for a condensate overflow safety switch Wireless remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic restart following a power outage Self-check function — onboard diagnostics Dry Mode function is standard INVERTER-driven wall-mounted ductless indoor unit for residential applications. Ideal for applications such as bedrooms, garages, large open rooms, and bonus rooms. Rated capacities range from 9,000 to 34,600 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort level Wireless remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic restart following a power outage Self-check function — onboard diagnostics Dry Mode function is standard

INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h.

  • Compact side discharge outdoor unit
  • Zone control
  • Quiet operation for both indoor and outdoor units
  • “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort level
  • Wireless remote controller is included
  • Indoor unit powered from outdoor unit using A-Control
  • Automatic restart following a power outage
  • Self-check function — onboard diagnostics
  • Dry Mode function is standard

Non-INVERTER wall-mounted ductless indoor unit for residential applications. Ideal for applications such as bedrooms, garages, and bonus rooms in warm climates, out buildings and video monitoring room. Rated capacities range from 9,500 to 12,000 Btu/h.

  • Compact side discharge outdoor unit
  • Zone control
  • Quiet operation for both indoor and outdoor units
  • “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort levelThe control board allows an easy connection for a condensate overflow safety switch
  • Wireless remote controller is included
  • Indoor unit powered from outdoor unit using A-Control
  • Automatic restart following a power outage
  • Self-check function — onboard diagnostics
  • Dry Mode function is standard

INVERTER-driven wall-mounted ductless indoor unit for residential applications. Ideal for applications such as bedrooms, garages, large open rooms, and bonus rooms. Rated capacities range from 9,000 to 34,600 Btu/h.

  • Compact side discharge outdoor unit
  • Zone control
  • Quiet operation for both indoor and outdoor units
  • “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort level
  • Wireless remote controller is included
  • Indoor unit powered from outdoor unit using A-Control
  • Automatic restart following a power outage
  • Self-check function — onboard diagnostics
  • Dry Mode function is standard
Supplier's Site

Technical Specifications

  Mitsubishi Electric Cooling & Heating
Product Category Air Conditioners
Product Number M Series
Product Name Wall Mounted Air Conditioning Systems
Type Wall-Mounted
Application Commercial
Cooling Capacity 9000 to 34600 BTU/hr (2638 to 10141 W)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3145A115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details