Mitsubishi Chemical Carbon Fiber and Composites, Inc. Pitch-Based Carbon Fiber K63712 12K

Description
Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter than aluminum enabling the light-weighting of structural applications. Our standard modulus carbon fibers are manufactured in both Sacramento, California and Evanston, Wyoming. Carbon fibers are ideal for applications ranging from aircraft structure, pressure vessels, wind blades, and various sporting goods products. In addition we offer an extensive range of Pyrofil and DIALEAD intermediate and high modulus products. These products are manufactured in Otake, Toyohashi, and Sakaide Japan. Grafil, Pyrofil and DIALEAD carbon fibers are available for shipment from our Sacramento, California facility.
Description
Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter than aluminum enabling the light-weighting of structural applications. Our standard modulus carbon fibers are manufactured in both Sacramento, California and Evanston, Wyoming. Carbon fibers are ideal for applications ranging from aircraft structure, pressure vessels, wind blades, and various sporting goods products. In addition we offer an extensive range of Pyrofil and DIALEAD intermediate and high modulus products. These products are manufactured in Otake, Toyohashi, and Sakaide Japan. Grafil, Pyrofil and DIALEAD carbon fibers are available for shipment from our Sacramento, California facility.

Suppliers

Company
Product
Description
Supplier Links
Pitch-Based Carbon Fiber - K63712 12K - Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Sacramento, CA, United States
Pitch-Based Carbon Fiber
K63712 12K
Pitch-Based Carbon Fiber K63712 12K
Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter than aluminum enabling the light-weighting of structural applications. Our standard modulus carbon fibers are manufactured in both Sacramento, California and Evanston, Wyoming. Carbon fibers are ideal for applications ranging from aircraft structure, pressure vessels, wind blades, and various sporting goods products. In addition we offer an extensive range of Pyrofil and DIALEAD intermediate and high modulus products. These products are manufactured in Otake, Toyohashi, and Sakaide Japan. Grafil, Pyrofil and DIALEAD carbon fibers are available for shipment from our Sacramento, California facility.

Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel and lighter than aluminum enabling the light-weighting of structural applications.
Our standard modulus carbon fibers are manufactured in both Sacramento, California and Evanston, Wyoming. Carbon fibers are ideal for applications ranging from aircraft structure, pressure vessels, wind blades, and various sporting goods products.
In addition we offer an extensive range of Pyrofil and DIALEAD intermediate and high modulus products. These products are manufactured in Otake, Toyohashi, and Sakaide Japan.
Grafil, Pyrofil and DIALEAD carbon fibers are available for shipment from our Sacramento, California facility.

Supplier's Site

Technical Specifications

  Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K63712 12K
Product Name Pitch-Based Carbon Fiber
Type Fiber / Filament; Strands or Multi-filaments
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details