Mitsubishi Electric & Electronics USA, Inc. Servo Motor HG-SR152K

Description
SERVO MOTOR, HG SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, HG SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 32662107 - Radwell International
Willingboro, NJ, United States
Servo Motor
32662107
Servo Motor 32662107
SERVO MOTOR, HG SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, HG SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 32662107
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 67597271 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
75mm linear servo 50:1 - P8-75-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details