Mitsubishi Electric & Electronics USA, Inc. Servo Motor HG-SN152JK

Description
SERVO MOTOR, HG SERIES, LOW INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, OIL SEAL, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, HG SERIES, LOW INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, OIL SEAL, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 61580826 - Radwell International
Willingboro, NJ, United States
Servo Motor
61580826
Servo Motor 61580826
SERVO MOTOR, HG SERIES, LOW INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, OIL SEAL, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, HG SERIES, LOW INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, OIL SEAL, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 61580826
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 6 volts - L12-100-50-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP23 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details