Mitsubishi Electric & Electronics USA, Inc. Servo Motor HG-MR13B

Description
SERVO MOTOR, HG SERIES, ULTRA-LOW INERTIA, SMALL CAPACITY, 0.1 KW, 3000 R/MIN, ELECTROMAGNETIC BRAKE, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, HG SERIES, ULTRA-LOW INERTIA, SMALL CAPACITY, 0.1 KW, 3000 R/MIN, ELECTROMAGNETIC BRAKE, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 37930970 - Radwell International
Willingboro, NJ, United States
Servo Motor
37930970
Servo Motor 37930970
SERVO MOTOR, HG SERIES, ULTRA-LOW INERTIA, SMALL CAPACITY, 0.1 KW, 3000 R/MIN, ELECTROMAGNETIC BRAKE, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, HG SERIES, ULTRA-LOW INERTIA, SMALL CAPACITY, 0.1 KW, 3000 R/MIN, ELECTROMAGNETIC BRAKE, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 37930970
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 30mm 100:1 6 volts - L12-30-100-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details