Mitsubishi Electric & Electronics USA, Inc. Servo Motor HG-KR13

Description
SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 112 INPUT VOLTAGE, 0.1 KW, 100 W OUTPUT, 3000 RPM, STANDARD STRAIGHT SHAFT, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 112 INPUT VOLTAGE, 0.1 KW, 100 W OUTPUT, 3000 RPM, STANDARD STRAIGHT SHAFT, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 37930914 - Radwell International
Willingboro, NJ, United States
Servo Motor
37930914
Servo Motor 37930914
SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 112 INPUT VOLTAGE, 0.1 KW, 100 W OUTPUT, 3000 RPM, STANDARD STRAIGHT SHAFT, IP65. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 112 INPUT VOLTAGE, 0.1 KW, 100 W OUTPUT, 3000 RPM, STANDARD STRAIGHT SHAFT, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
MITSUBISHI Servo Products HG-KR13

MITSUBISHI Servo Products HG-KR13

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 37930914
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details