Mitsubishi Electric & Electronics USA, Inc. Servo Motor HG-AK0336

Description
SERVO MOTOR, HG SERIES, ULTRA-COMPACT INERTIA, ULTRA-SMALL CAPACITY, 30 W, 3000 R/MIN, 24/48 V DC, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, HG SERIES, ULTRA-COMPACT INERTIA, ULTRA-SMALL CAPACITY, 30 W, 3000 R/MIN, 24/48 V DC, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 43959704 - Radwell International
Willingboro, NJ, United States
Servo Motor
43959704
Servo Motor 43959704
SERVO MOTOR, HG SERIES, ULTRA-COMPACT INERTIA, ULTRA-SMALL CAPACITY, 30 W, 3000 R/MIN, 24/48 V DC, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, HG SERIES, ULTRA-COMPACT INERTIA, ULTRA-SMALL CAPACITY, 30 W, 3000 R/MIN, 24/48 V DC, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 43959704
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details