Mitsubishi Electric & Electronics USA, Inc. Servo Motor HG-AK0236

Description
SERVO MOTOR, HG SERIES, ULTRA-COMPACT INERTIA, ULTRA-SMALL CAPACITY, 20 W, 3000 R/MIN, 24/48 V DC, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, HG SERIES, ULTRA-COMPACT INERTIA, ULTRA-SMALL CAPACITY, 20 W, 3000 R/MIN, 24/48 V DC, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 43959697 - Radwell International
Willingboro, NJ, United States
Servo Motor
43959697
Servo Motor 43959697
SERVO MOTOR, HG SERIES, ULTRA-COMPACT INERTIA, ULTRA-SMALL CAPACITY, 20 W, 3000 R/MIN, 24/48 V DC, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, HG SERIES, ULTRA-COMPACT INERTIA, ULTRA-SMALL CAPACITY, 20 W, 3000 R/MIN, 24/48 V DC, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 43959697
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 6 volts - L12-50-100-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details