Mitsubishi Electric Automation, Inc. Medium-inertia Servo Motors HF

Description
Nano-control compatible servo motor, well suited to various types of machines. Medium-inertia Motor : HF Series Low-inertia Motor : HF-KP Series Linear Servo Motor : LM-F Series Direct Drive Servo Motor : TM-RB Series High-inertia machine accuracy is ensured. Suitable for machines requiring quick acceleration.
Description
Nano-control compatible servo motor, well suited to various types of machines. Medium-inertia Motor : HF Series Low-inertia Motor : HF-KP Series Linear Servo Motor : LM-F Series Direct Drive Servo Motor : TM-RB Series High-inertia machine accuracy is ensured. Suitable for machines requiring quick acceleration.

Suppliers

Company
Product
Description
Supplier Links
Medium-inertia Servo Motors - HF - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Medium-inertia Servo Motors
HF
Medium-inertia Servo Motors HF
Nano-control compatible servo motor, well suited to various types of machines. Medium-inertia Motor : HF Series Low-inertia Motor : HF-KP Series Linear Servo Motor : LM-F Series Direct Drive Servo Motor : TM-RB Series High-inertia machine accuracy is ensured. Suitable for machines requiring quick acceleration.

Nano-control compatible servo motor, well suited to various types of machines.

Medium-inertia Motor : HF Series
Low-inertia Motor : HF-KP Series
Linear Servo Motor : LM-F Series
Direct Drive Servo Motor : TM-RB Series

High-inertia machine accuracy is ensured. Suitable for machines requiring quick acceleration.

Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category DC Servomotors
Product Number HF
Product Name Medium-inertia Servo Motors
Output Power 1.01 to 12.06 HP
Continuous Current 14 to 204 amps
Continuous Torque 15.9 to 254.0 In-lbs (18.37 to 293 kg-cm)
Rotor Inertia 0.3682 to 27.76 oz-in-sec² (2.6 to 196 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details