Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-SP52K

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 0.5 KW OUTPUT, 2000 RPM, 3-PHASE, 200-230 V AC, 50/60 HZ, W/O EM BRAKE, W/O OIL SEAL, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 0.5 KW OUTPUT, 2000 RPM, 3-PHASE, 200-230 V AC, 50/60 HZ, W/O EM BRAKE, W/O OIL SEAL, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909958 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909958
Servo Motor 4909958
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 0.5 KW OUTPUT, 2000 RPM, 3-PHASE, 200-230 V AC, 50/60 HZ, W/O EM BRAKE, W/O OIL SEAL, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 0.5 KW OUTPUT, 2000 RPM, 3-PHASE, 200-230 V AC, 50/60 HZ, W/O EM BRAKE, W/O OIL SEAL, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909958
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details