Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-MP73K

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, W/O EM BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, W/O EM BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909690 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909690
Servo Motor 4909690
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, W/O EM BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, W/O EM BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909690
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Motor - 1021126 - Radwell International
Allen-Bradley / Rockwell Automation
View Details