Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-MP43

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.4 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.4 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909635 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909635
Servo Motor 4909635
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.4 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.4 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909635
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 223254280 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
100mm mini linear servo - P16-100-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details