Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-MP13

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.1 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.1 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909585 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909585
Servo Motor 4909585
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.1 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.1 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909585
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
MP Series MPL 240V Rotary Servo Motor - MPL-A4560F-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
P8-R Micro linear servo 10mm 165:1 - P8-10-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details