Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-KP43K

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3 PHASE AC INPUT, 102 VAC, 50/60 HZ, 400 W OUTPUT, 3000 R/MIN (150 HZ). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3 PHASE AC INPUT, 102 VAC, 50/60 HZ, 400 W OUTPUT, 3000 R/MIN (150 HZ). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909518 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909518
Servo Motor 4909518
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3 PHASE AC INPUT, 102 VAC, 50/60 HZ, 400 W OUTPUT, 3000 R/MIN (150 HZ). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3 PHASE AC INPUT, 102 VAC, 50/60 HZ, 400 W OUTPUT, 3000 R/MIN (150 HZ). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
MITSUBISHI Servo Products HF-KP43K

MITSUBISHI Servo Products HF-KP43K

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909518
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX40 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1510V-VJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 8000 rpm
View Details