Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-KP23

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF-KP SERIES, LOW INERTIA, 0.2 KW OUTPUT, 1.4 AMP, 200 VAC, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF-KP SERIES, LOW INERTIA, 0.2 KW OUTPUT, 1.4 AMP, 200 VAC, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4912809 - Radwell International
Willingboro, NJ, United States
Servo Motor
4912809
Servo Motor 4912809
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF-KP SERIES, LOW INERTIA, 0.2 KW OUTPUT, 1.4 AMP, 200 VAC, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT, IP65. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF-KP SERIES, LOW INERTIA, 0.2 KW OUTPUT, 1.4 AMP, 200 VAC, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4912809
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details