Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-KP053D

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.05 KW OUTPUT, 3000 RPM, W/O EM BRAKE, D-CUT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.05 KW OUTPUT, 3000 RPM, W/O EM BRAKE, D-CUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 7581074 - Radwell International
Willingboro, NJ, United States
Servo Motor
7581074
Servo Motor 7581074
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.05 KW OUTPUT, 3000 RPM, W/O EM BRAKE, D-CUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.05 KW OUTPUT, 3000 RPM, W/O EM BRAKE, D-CUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 7581074
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
P8-R Micro linear servo 10mm 165:1 - P8-10-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details