Mitsubishi Electric Automation, Inc. Low-inertia Servo Motors HF-KP

Description
Nano-control compatible servo motor, well suited to various types of machines. Medium-inertia Motor : HF Series Low-inertia Motor : HF-KP Series Linear Servo Motor : LM-F Series Direct Drive Servo Motor : TM-RB Series
Description
Nano-control compatible servo motor, well suited to various types of machines. Medium-inertia Motor : HF Series Low-inertia Motor : HF-KP Series Linear Servo Motor : LM-F Series Direct Drive Servo Motor : TM-RB Series

Suppliers

Company
Product
Description
Supplier Links
Low-inertia Servo Motors - HF-KP - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Low-inertia Servo Motors
HF-KP
Low-inertia Servo Motors HF-KP
Nano-control compatible servo motor, well suited to various types of machines. Medium-inertia Motor : HF Series Low-inertia Motor : HF-KP Series Linear Servo Motor : LM-F Series Direct Drive Servo Motor : TM-RB Series

Nano-control compatible servo motor, well suited to various types of machines.

Medium-inertia Motor : HF Series
Low-inertia Motor : HF-KP Series
Linear Servo Motor : LM-F Series
Direct Drive Servo Motor : TM-RB Series

Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category DC Servomotors
Product Number HF-KP
Product Name Low-inertia Servo Motors
Output Power 1.01 to 4.69 HP
Continuous Current 14 to 64 amps
Continuous Torque 70.8 to 575.2 In-lbs (81.63 to 663 kg-cm)
Rotor Inertia 368 to 10620 oz-in-sec² (2600 to 74994 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 35:1 6 volts - L16-140-35-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Servo Motor - 100031738 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details